Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.70
|
No stock
|
Buy Now | |
Future Electronics
from US$2.89
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
-
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
RS Americas
from US$2.80
|
-
|
Buy Now | |
element14
from US$3.36
|
-
|
Buy Now | |
Sager
from US$1.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 12Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
76 Series Raised Rocker SPST 12 Position Through Hole DIP Switch | Future Electronics |
Switch, Dip, 12 Position, Spst, Raised Rocker | Newark Electronics |
Switch DIP ON OFF SPST 12 Raised Rocker 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
Dip Switch: Raised Type, Circuitry: SPST, 12 Positions, Thru-Hole, Tape Sealed | Grayhill 76SB12ST | RS Americas |
SWITCH, DIP, 12 POSITION, SPST, RAISED R | element14 |
DIP Switches / SIP Switches DIP Switch SPST 12 Pos Tape Seal | Sager |
Where can I find additional details, specifications and documents for a 76SB12ST?
Additional datasheets, footprints and schematics for 76SB12ST are listed on our Part Details page. You can also find images and similar parts to 76SB12ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76SB12ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76SB12ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76SB12ST fall under?
The 76SB12ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76SB12ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76SB12ST you can contact the distributor directly for product support, shipping queries etc.
Is the 76SB12ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76SB12ST have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 76SB12ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76SB12ST often in real-time on the comparison pages.
What if I can't find stock of 76SB12ST?
You can fill out our help required form which you can use to request a quote for 76SB12ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.