Status: | Unknown |
---|---|
Series: | 76 Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.53
|
239
in stock
|
Buy Now | |
Sager
from US$0.74
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$2.08
|
2,619
in stock
|
Buy Now | |
Rapid Electronics
from US$2.66
|
1,153
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
1,153
in stock
|
Buy Now | |
RS Americas
from US$2.17
|
1,026
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
239
in stock
|
Buy Now | |
element14
from US$2.48
|
239
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 3Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Product Range | 76 Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
DIP Switches / SIP Switches DIP Switch SPST Raised Rocker 3 Pos | Sager |
76 Series Raised Rocker SPST 3 Position Through Hole DIP Switch | Future Electronics |
DIP SW/SIP SW DIP Switch SPST Raised Rocker 3 Pos | Rapid Electronics |
Switch, DIP, SPST, 3pos, 150mA 30VDC, PCB mnt, 0.38in. L x 0.38in. W | Grayhill 76SB03T | RS Americas |
Switch, Spst, 3 Pos, Raised Rocker | Newark Electronics |
No. of Circuits:3Circuits | element14 |
SWITCH, SPST, 3 POS, RAISED ROCKER | Farnell |
Switch DIP ON OFF SPST 3 Raised Rocker 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 76SB03T?
Additional datasheets, footprints and schematics for 76SB03T are listed on our Part Details page. You can also find images and similar parts to 76SB03T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76SB03T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76SB03T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76SB03T fall under?
The 76SB03T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76SB03T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76SB03T you can contact the distributor directly for product support, shipping queries etc.
Is the 76SB03T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76SB03T have stock available?
Authorised distributors including Sager, Future Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 76SB03T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76SB03T often in real-time on the comparison pages.
What if I can't find stock of 76SB03T?
You can fill out our help required form which you can use to request a quote for 76SB03T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.