Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.71
|
No stock
|
Buy Now | |
Future Electronics
from US$2.33
|
1,647
in stock
|
Buy Now | |
Sager
from US$0.76
|
185
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$3.11
|
12
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$2.46
|
-
|
Buy Now | |
element14
from US$2.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
76 Series Recessed Rocker SPST 4 Position Through Hole DIP Switch | Future Electronics |
DIP Switches / SIP Switches DIP Switch SPST 4 Pos Tape Seal | Sager |
Dip Switch: Recessed Type, Circuitry: Spst, 4 Positions, Thru-Hole, Tape Sealed Rohs Compliant: Yes |Grayhill 76RSB04ST | Newark Electronics |
DIP SW/SIP SW DIP Switch SPST 4 Pos Tape Seal | Rapid Electronics |
Switch DIP ON OFF SPST 4 Recessed Rocker 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
Switch, DIP, SPST,6pos,150mA 30VDC, PCB mnt, 0.68in. L X 0.38in. W | Grayhill 76RSB04ST | RS Americas |
SWITCH, DIP, 4 POSITION, SPST, RECESSED ROCKER | element14 |
Where can I find additional details, specifications and documents for a 76RSB04ST?
Additional datasheets, footprints and schematics for 76RSB04ST are listed on our Part Details page. You can also find images and similar parts to 76RSB04ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76RSB04ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76RSB04ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76RSB04ST fall under?
The 76RSB04ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76RSB04ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76RSB04ST you can contact the distributor directly for product support, shipping queries etc.
Is the 76RSB04ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76RSB04ST have stock available?
Authorised distributors including Future Electronics, Sager, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 76RSB04ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76RSB04ST often in real-time on the comparison pages.
What if I can't find stock of 76RSB04ST?
You can fill out our help required form which you can use to request a quote for 76RSB04ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.