Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
768779-000,
6-1195990-3 |
No distributors results available
TE Adapter Code | 79 |
---|---|
Material | Nickel Aluminum Bronze |
Adapter Entry Size | 5 |
Adapter Plating Material | Unplated, Shotblast - Glass Bead |
Cable Diameter Range | .156 – .25in, 4 – 6.4mm |
Cable Entry Diameter | .2 – 7.9mm, .01 – .31in |
Connector Detail Specification Number | Patt 608 |
Connector General Specification Number | Def Stan 59-35 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Adapter Angle | 45 |
Connector Shell Size | 10 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR05AI |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 1000Hr |
Operating Temperature Range | -65 – 260°C, -85 – 500°F |
Where can I find additional details, specifications and documents for a 768779-000?
Additional datasheets, footprints and schematics for 768779-000 are listed on our Part Details page. You can also find images and similar parts to 768779-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 768779-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 768779-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 768779-000 fall under?
The 768779-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 768779-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 768779-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 768779-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 768779-000 have stock available?
There is no stock from authorised distributors for 768779-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 768779-000 often in real-time on the comparison pages.
What if I can't find stock of 768779-000?
You can fill out our help required form which you can use to request a quote for 768779-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.