Status: | Unknown |
---|---|
Series: | 76871 Series |
RoHS: | Compliant |
Connector Type | QSFP+ Cage & Connector |
---|---|
No. of Contacts | 2 x 38 Contacts |
Port Configuration | 2 x 1 (Stacked) |
Heat Sink | Without Heat Sink |
Light Pipes | With Light Pipe |
Product Range | 76871 Series |
RoHS Compliant | Yes |
I/O Connector, Qsfp+, 76 Pos2Port | Newark Electronics |
Conn QSFP F 76 POS 1.6mm Press Fit RA Thru-Hole 76 Terminal 2 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 76871-0006?
Additional datasheets, footprints and schematics for 76871-0006 are listed on our Part Details page. You can also find images and similar parts to 76871-0006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76871-0006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76871-0006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76871-0006 fall under?
The 76871-0006 is listed under Connectors > Pluggable I/O Connectors & Cages > Cages with Integrated Connector.
Can I view similar or alternative parts?
You can view similar parts to 76871-0006 when available in the Cages with Integrated Connector range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76871-0006 you can contact the distributor directly for product support, shipping queries etc.
Is the 76871-0006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 76871-0006 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 76871-0006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76871-0006 often in real-time on the comparison pages.
What if I can't find stock of 76871-0006?
You can fill out our help required form which you can use to request a quote for 76871-0006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.