Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 190 |
---|---|
Number of Positions | 190 |
PCB Mount Orientation | Vertical |
Number of Columns | 95 |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
Number of Power Positions | 5 |
Stackable | No |
Contact Shape & Form | Dual Beam |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 11.5A |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Stack Height | 12.57mm, 21.6mm, .85in |
Connector Length | 76.2mm, 3in |
Row-to-Row Spacing | 5.79mm, .227547in |
PCB Thickness (Recommended) | 1.57mm, .8in |
コネクタの高さ | 12.446mm |
Connector Width | 5.2832mm, .208in |
Connector Height | .49in, 12.446mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 30VAC, 5VDC |
Impedance | 50Ω |
Centerline (Pitch) | .945in, .64mm, 24.003mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL File Number | E28476 |
CSA Certified | Yes |
CSA File Number | 1195944 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
Agency/Standard | CSA |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
実装方法 | Tape |
Packaging Method | Tape |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Ground Component Type | Ground Bus |
PCB Connector Assembly Type | PCB Mount Header |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Hybrid Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Mictor Plug Assy In Tape & Ree |Amp Te Connectivity 767149-5 | Newark Electronics |
Conn High Speed Fine Pitch Connector PL 190 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Pocket Tape | Avnet America |
Where can I find additional details, specifications and documents for a 767149-5?
Additional datasheets, footprints and schematics for 767149-5 are listed on our Part Details page. You can also find images and similar parts to 767149-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 767149-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 767149-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 767149-5 fall under?
The 767149-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 767149-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 767149-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 767149-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 767149-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 767149-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 767149-5 often in real-time on the comparison pages.
What if I can't find stock of 767149-5?
You can fill out our help required form which you can use to request a quote for 767149-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.