Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Diameter | 35.18mm |
---|---|
Height | 63.42mm |
Electron Tube | Newark Electronics |
Where can I find additional details, specifications and documents for a 7665A/HY60:NL?
Additional datasheets, footprints and schematics for 7665A/HY60:NL are listed on our Part Details page. You can also find images and similar parts to 7665A/HY60:NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7665A/HY60:NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7665A/HY60:NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7665A/HY60:NL fall under?
The 7665A/HY60:NL is listed under Semiconductors - Discretes > Electron Tubes.
Can I view similar or alternative parts?
You can view similar parts to 7665A/HY60:NL when available in the Electron Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7665A/HY60:NL you can contact the distributor directly for product support, shipping queries etc.
Is the 7665A/HY60:NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7665A/HY60:NL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 7665A/HY60:NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7665A/HY60:NL often in real-time on the comparison pages.
What if I can't find stock of 7665A/HY60:NL?
You can fill out our help required form which you can use to request a quote for 7665A/HY60:NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.