Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE0SXD000 |
Prices starting from US$12.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.30
|
No stock
|
Buy Now | |
Chip One Stop
from US$23.50
|
32
in stock
|
Buy Now | |
TE Store
from US$32.55
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$17.94
|
1
in stock
|
Buy Now | |
Future Electronics
from US$15.60
|
-
|
Buy Now | |
Avnet America
from US$13.33
|
-
|
Buy Now | |
RS Americas
from US$16.72
|
-
|
Buy Now | |
Boersig
from US$15.60
|
-
|
Buy Now | |
Sager
from US$12.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | None |
---|---|
Fuse Options | Dual |
Voltage Selection | 2-Voltage |
Extender Options | None |
Panel Thickness Range | .79 – 2mm, .031 – .079in |
Input Voltage Select | Dual AC (Series/Parallel) |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 115VAC, 230VAC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 10A |
Mount Angle | Vertical |
Mount Style | Flanged |
For Use With | P Series |
Filtered | No |
Filter Type | Power Entry (Filtered/Unfiltered) |
Output Type | .187" FASTON |
Input Type | IEC |
Ground Choke Option | No |
Level Of Filtering | Inductor & Capacitor |
Accessory Type | Fuse Clip |
Switch Type | DPST |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Operating Temperature Range | -10 – 40°C |
PE0SXD000=C4890 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: None Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (Series/Parallel) DPST | Corcom P Series Multi-Function Inlet Fil | Part Number: 7-6609955-6 | Internal Number: 7-6609955-6 | Alias Number: PE0SXD000 | TE Connectivity | TE Store |
7-6609955-6 PE0SXD000=C4890 | Heilind Electronics |
P Series Chameleon Adatptable Module | Future Electronics |
Power Entry Module Unfiltered M 3 POS 250VAC 10A/Contact Switch/Fuse RA 1 Port | Avnet America |
Power Entry Module, PE0SXD000=C4890 | TE Connectivity 7-6609955-6 | RS Americas |
AC Power Entry Modules NO FILTER/DUAL FUSE HORIZONTAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 7-6609955-6?
Additional datasheets, footprints and schematics for 7-6609955-6 are listed on our Part Details page. You can also find images and similar parts to 7-6609955-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-6609955-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-6609955-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-6609955-6 fall under?
The 7-6609955-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 7-6609955-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-6609955-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-6609955-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-6609955-6 have stock available?
Authorised distributors including Chip One Stop, TE Store, Heilind Electronics, Future Electronics and Avnet America have stock available or on a lead time for 7-6609955-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-6609955-6 often in real-time on the comparison pages.
What if I can't find stock of 7-6609955-6?
You can fill out our help required form which you can use to request a quote for 7-6609955-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.