Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-6609928-7 |
Prices starting from US$20.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$36.19
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$33.78
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$43.26
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$43.20
|
9
in stock
|
Buy Now | |
Avnet America
from US$21.72
|
-
|
Buy Now | |
RS Americas
from US$20.66
|
-
|
Buy Now | |
Boersig
from US$25.51
|
-
|
Buy Now | |
Sager
from US$20.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Filter Shield |
---|---|
Voltage Selection | 2-Voltage |
Extender Options | None |
Fuse Options | Dual |
Panel Thickness Range | .13 – 1mm |
Input Voltage Select | Dual AC (SMPS) |
Current Rating | 3A |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Mount Style | Flanged |
Mount Angle | Vertical |
Output Type | .187" FASTON |
Filtered | Yes |
Ground Option | None |
Ground Choke Option | No |
Input Type | IEC |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Filter Type | Power Entry Module |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules Pe0Ssds3A=C2191 |Amp Te Connectivity 7-6609928-7 | Newark Electronics |
AC Power Entry Modules PE0SSDS3A=C2191 | Rapid Electronics |
TE Connectivity PE0SSDS3A C2191 AC Power Entry Modules P | Distrelec |
AMP7-6609928-7 | Avnet America |
PE0SSDS3A=C2191 | TE Connectivity 7-6609928-7 | RS Americas |
Where can I find additional details, specifications and documents for a 7-6609928-7?
Additional datasheets, footprints and schematics for 7-6609928-7 are listed on our Part Details page. You can also find images and similar parts to 7-6609928-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-6609928-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-6609928-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-6609928-7 fall under?
The 7-6609928-7 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 7-6609928-7 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-6609928-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-6609928-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-6609928-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 7-6609928-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-6609928-7 often in real-time on the comparison pages.
What if I can't find stock of 7-6609928-7?
You can fill out our help required form which you can use to request a quote for 7-6609928-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.