Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-6609107-3 |
Prices starting from US$20.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.85
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$29.78
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$23.53
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$24.20
|
140
in stock
|
Buy Now | |
Heilind Electronics
from US$28.66
|
139
in stock
|
Buy Now | |
Farnell
from US$42.63
|
114
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$28.66
|
46
in stock
|
Buy Now | |
Avnet America
from US$21.64
|
-
|
Buy Now | |
element14
from US$26.91
|
-
|
Buy Now | |
Sager
from US$20.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Filter Shield |
---|---|
Voltage Selection | Single |
Extender Options | None |
Fuse Options | Single |
Panel Thickness Range | .13 – 1mm |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Current Rating | 3A |
Input Voltage Select | Single AC |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Mount Style | Snap-In |
Mount Angle | Vertical |
Output Type | .187" FASTON |
Input Type | IEC |
Ground Choke Option | No |
Ground Option | None |
Filtered | Yes |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Filter Type | Power Entry Module |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 3A Single Fuse Snap In Mt. |Corcom Te Connectivity 7-6609107-3 | Newark Electronics |
AC Power Entry Modules 3A SINGLE FUSE SNAP IN Mt. | Rapid Electronics |
TE Connectivity PS0S0SS3A C1186 Mains Power Connector 11 | Distrelec |
7-6609107-3 PS0S0SS3A=C1186 | Heilind Electronics |
FILTERED IEC MODULE, C14, 3A, QUICK CONN | Farnell |
Power Entry Module EMI/RFI Filtered M 2 POS 250VAC 3A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
IEC FILTER, STANDARD, 3A, 250VAC, QC | element14 |
AC Power Entry Modules 3A SINGLE FUSE SNAP IN MOUNT | Sager |
Where can I find additional details, specifications and documents for a 7-6609107-3?
Additional datasheets, footprints and schematics for 7-6609107-3 are listed on our Part Details page. You can also find images and similar parts to 7-6609107-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-6609107-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-6609107-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-6609107-3 fall under?
The 7-6609107-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 7-6609107-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-6609107-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-6609107-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-6609107-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 7-6609107-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-6609107-3 often in real-time on the comparison pages.
What if I can't find stock of 7-6609107-3?
You can fill out our help required form which you can use to request a quote for 7-6609107-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.