Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GHFC-1-90(B10),
8-1195967-5 |
Flexibility | Rigid |
---|---|
Color | Black |
Conductor Range (Main) | 6 – 2AWG |
Conductor Range (Tap) | 14 – 8AWG |
Voltage Class | ≤ 1kV |
Standards | ANSI C119.1 |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Mechanical Resistance | Against Mechanical Impact |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Other Colors Available | No |
Product Use | PowerGel sealant filled splice for buried, underground, & overhead applications. |
Installation Instruction | English |
Packaging Method | Pieces in Polybag |
Standard Pack | 10 |
Product Availability | AMERICAS |
Technology | Cold Applied, Cold Shrink |
Material System | Polypropylene Cover |
Product Type | H-Frame Splice Closure |
Component Design | PowerGel Sealing Gel |
Adhesive Coating | Silicone Gel |
Die Reference | BG |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
H-Frame Splice Closure Polypropylene Black bag | Avnet America |
GHFC-1-90(B10) | TE Connectivity 765669-000 | RS Americas |
Where can I find additional details, specifications and documents for a 765669-000?
Additional datasheets, footprints and schematics for 765669-000 are listed on our Part Details page. You can also find images and similar parts to 765669-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 765669-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 765669-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 765669-000 fall under?
The 765669-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 765669-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 765669-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 765669-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 765669-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 765669-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 765669-000 often in real-time on the comparison pages.
What if I can't find stock of 765669-000?
You can fill out our help required form which you can use to request a quote for 765669-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.