Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 2Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Metal Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
Circular Conn, Rcpt, 2Pos, Cable | Newark Electronics |
SOCKET, IN-LINE, 2WAY | element14 |
Where can I find additional details, specifications and documents for a 765.042?
Additional datasheets, footprints and schematics for 765.042 are listed on our Part Details page. You can also find images and similar parts to 765.042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 765.042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 765.042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 765.042 fall under?
The 765.042 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 765.042 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 765.042 you can contact the distributor directly for product support, shipping queries etc.
Is the 765.042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 765.042 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 765.042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 765.042 often in real-time on the comparison pages.
What if I can't find stock of 765.042?
You can fill out our help required form which you can use to request a quote for 765.042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.