Status: | Unknown |
---|---|
Series: | Bi-Pin Base Series |
RoHS: | Unknown |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 1/4 |
MSCP | 0.5 |
Average Bulb Life | 1000h |
Product Range | Bi-Pin Base Series |
Lamp, Bi-Pin, T-1 1/4, 14V | Newark Electronics |
CML | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 1/4 |
MSCP | 0.5 |
Average Bulb Life | 1000h |
Current Rating | 80mA |
Lead Style | Bi-pin |
Length | 15.2mm |
Power Rating | 1.12W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 1/4 |
MSCP | 0.5 |
Average Bulb Life | 1000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 7646?
Additional datasheets, footprints and schematics for 7646 are listed on our Part Details page. You can also find images and similar parts to 7646 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7646 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7646 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7646 fall under?
The 7646 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 7646 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7646 you can contact the distributor directly for product support, shipping queries etc.
Is the 7646 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7646 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 7646.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7646 often in real-time on the comparison pages.
What if I can't find stock of 7646?
You can fill out our help required form which you can use to request a quote for 7646 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.