Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1195951-5,
764503-000 |
Prices starting from US$11.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$16.45
|
696
in stock
|
Buy Now | |
Rapid Electronics
from US$14.27
|
804
in stock
|
Buy Now | |
Chip One Stop
from US$12.40
|
696
in stock
|
Buy Now | |
Farnell
from US$28.80
|
558
in stock
|
Buy Now | |
Distrelec
from US$11.48
|
108
in stock
|
Buy Now | |
Avnet America
from US$13.00
|
-
|
Buy Now | |
TTI Europe
from US$15.09
|
-
|
Buy Now | |
Sager
from US$13.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Code | 100 |
---|---|
Adhesive Pre-Coat | Yes |
Material Systems Code | 100 |
Material | Low Fire Hazard Material |
Lipped | Yes |
Inside Diameter as Supplied | 1.18in, 30mm |
Government Qualified | No |
Zugelassene Standards | VG95343 Parts 29 and 30 |
Approved Standards | VG95343 Parts 29 and 30 |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Flammability | Low Fire Hazard |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Heat Shrink Cable Boots&End Caps 202K132-100/86-0 | Rapid Electronics |
Heat Shrink Cable Boots&end Caps 202K132-100/86-0 |Raychem Te Connectivity 764503-000 | Newark Electronics |
HEAT SHRINK BOOTS | Farnell |
Connector Accessories Boot | Avnet America |
Heat Shrink Cable Boots & End Caps 202K132-100/86-0 | Sager |
Where can I find additional details, specifications and documents for a 764503-000?
Additional datasheets, footprints and schematics for 764503-000 are listed on our Part Details page. You can also find images and similar parts to 764503-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 764503-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 764503-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 764503-000 fall under?
The 764503-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 764503-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 764503-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 764503-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 764503-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 764503-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 764503-000 often in real-time on the comparison pages.
What if I can't find stock of 764503-000?
You can fill out our help required form which you can use to request a quote for 764503-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.