Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AWTD1504 |
Prices starting from US$14.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.03
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.46
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$17.81
|
-
|
Buy Now | |
Future Electronics
from US$18.59
|
-
|
Buy Now | |
Avnet America
from US$15.45
|
-
|
Buy Now | |
RS Americas
from US$35.76
|
-
|
Buy Now | |
Boersig
from US$16.68
|
-
|
Buy Now | |
TTI Europe
from US$14.44
|
-
|
Buy Now | |
TE Store
from US$43.91
|
-
|
Buy Now | |
Sager
from US$17.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Waterproof |
---|---|
Bushing Style | Unthreaded |
Operating Function | On None On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Silver Alloy |
Contact Base Material | Brass |
Toggle Length | .688in, 17.48mm |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1500VAC |
UL/CSA Current Rating (250V) | 20A |
Contact Resistance | 10mΩ |
Mounting Type | Panel |
Product Type | Switch |
Switch Type | Power Toggle |
Sealed | Yes |
Toggle Actuation | Vertical |
Toggle Style | Baton |
Termination Type | .25 x .032 Quick Connect Terminals |
Switch: toggle | Transfer Multisort Elektronik |
Toggle Switch, Spdt, 20A, 250V, Panel | Newark Electronics |
Switch Toggle ON ON SPDT Round Lever Quick Conn 20A 250VAC 30VDC | Future Electronics |
Switch Toggle ON ON SPDT Round Toggle Quick Conn 20A 250VAC 30VDC Panel Mount with Threads Bulk | Avnet America |
Switch, Awtd1504 = Power Toggle | TE Connectivity 7-6437630-0 | RS Americas |
TE Connectivity - AMP Toggle Switch SPDT On-on 20A | Distrelec |
TOGGLE SW SPDT 20A 30VDC | TTI Europe |
Special Order: AWTD1504 = POWER TOGGLE Configuration (Pole-Throw): Single Pole - Double Throw Contact Base Material: Brass Switch Contact Plating Material: Silver Alloy Sealing Method: Rubber O-Ring Toggle Style: Baton Single Pole - Double Throw Brass Silver Alloy Rubber O-Ring | Toggle Switch | Part Number: 7-6437630-0 | Internal Number: 7-6437630-0 | Alias Number: AWTD1504 | TE Connectivity | TE Store |
Toggle Switches SWITCH TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 7-6437630-0?
Additional datasheets, footprints and schematics for 7-6437630-0 are listed on our Part Details page. You can also find images and similar parts to 7-6437630-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-6437630-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-6437630-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-6437630-0 fall under?
The 7-6437630-0 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 7-6437630-0 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-6437630-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-6437630-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-6437630-0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 7-6437630-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-6437630-0 often in real-time on the comparison pages.
What if I can't find stock of 7-6437630-0?
You can fill out our help required form which you can use to request a quote for 7-6437630-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.