Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Floor Marking |
---|---|
Adhesive Type | Acrylic Adhesive |
Tape Colour | Black |
Total Tape Thickness | 7.9 mil (0.2 mm) |
Roll Length - Imperial | 5yard |
Roll Length - Metric | 4.6m |
Tape Width | 2" |
RoHS Compliant | NA |
Tape, Barricade, Black/Phosphorescent, 2Inx5Yd | Newark Electronics |
TAPE, GLOW-IN-DARK | element14 |
Where can I find additional details, specifications and documents for a 76432?
Additional datasheets, footprints and schematics for 76432 are listed on our Part Details page. You can also find images and similar parts to 76432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76432 fall under?
The 76432 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to 76432 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76432 you can contact the distributor directly for product support, shipping queries etc.
Is the 76432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76432 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 76432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76432 often in real-time on the comparison pages.
What if I can't find stock of 76432?
You can fill out our help required form which you can use to request a quote for 76432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.