Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$111.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$111.99
|
No stock
|
Buy Now |
Tape Type | Floor Marking |
---|---|
Adhesive Type | Acrylic Adhesive |
Tape Colour | Black |
Total Tape Thickness | 7.9 mil (0.2 mm) |
Roll Length - Imperial | 5yard |
Roll Length - Metric | 4.6m |
Tape Width | 2" |
RoHS Compliant | NA |
Tape, Barricade, Black/Phosphorescent, 2Inx5Yd | Newark Electronics |
Where can I find additional details, specifications and documents for a 76430?
Additional datasheets, footprints and schematics for 76430 are listed on our Part Details page. You can also find images and similar parts to 76430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76430 fall under?
The 76430 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to 76430 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76430 you can contact the distributor directly for product support, shipping queries etc.
Is the 76430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76430 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 76430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76430 often in real-time on the comparison pages.
What if I can't find stock of 76430?
You can fill out our help required form which you can use to request a quote for 76430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.