Status: | Unknown |
---|---|
Series: | DUBOX 76385 Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
304
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
10,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
2,444
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
2,444
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
358
in stock
|
Buy Now | |
element14
from US$1.02
|
201
in stock
|
Buy Now | |
Farnell
from US$1.07
|
201
in stock
|
Buy Now | |
Conrad
from US$2.45
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.97
|
-
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | DUBOX 76385 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
DUBOX VERT HDR 2X06 POS | TTI Europe |
Headers&Wire Housings 12P VERT DR HDR AU | Rapid Electronics |
Socket | Transfer Multisort Elektronik |
2 X 6 WAY SHROUDED HEADER | RS |
CONN, HEADER, 12POS, 2ROW, 2.54MM, TH | element14 |
Connector, Header, 12Pos, 2Row, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole Bag | Avnet Abacus |
06P SHROUDED HEADER STR DR | Rutronik |
12 Position 2.54 mm Pitch Dual Row Solder Through Hole Male Pin Header Connector | Future Electronics |
FCI 76385 Series,2.54mm Pitch 12 Way 2 Row Straight PCB Header, Solder Term,3A | Amphenol FCI (Amphenol CS) 76385-306LF | RS Americas |
Where can I find additional details, specifications and documents for a 76385-306LF?
Additional datasheets, footprints and schematics for 76385-306LF are listed on our Part Details page. You can also find images and similar parts to 76385-306LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76385-306LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76385-306LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76385-306LF fall under?
The 76385-306LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 76385-306LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76385-306LF you can contact the distributor directly for product support, shipping queries etc.
Is the 76385-306LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76385-306LF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and RS have stock available or on a lead time for 76385-306LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76385-306LF often in real-time on the comparison pages.
What if I can't find stock of 76385-306LF?
You can fill out our help required form which you can use to request a quote for 76385-306LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.