Status: | Unknown |
---|---|
Series: | DUBOX 76382 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
200
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
44,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
1,832
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1,832
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,000
in stock
|
Buy Now | |
element14
from US$0.57
|
1,000
in stock
|
Buy Now | |
Farnell
from US$0.65
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
559
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
500
in stock
|
Buy Now | |
Conrad
from US$1.27
|
165
in stock
|
Buy Now | |
Compona
-
|
2,423
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | DUBOX 76382 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
DUBOX R/A HDR 1X05 POS | TTI Europe |
Headers&Wire Housings 5P R/A SR HDR AU | Rapid Electronics |
Connector, Header, 5Pos, 1Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM | element14 |
Socket | Transfer Multisort Elektronik |
Dubox«, Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header | Future Electronics |
Dubox 2.54mm shrouded PCB header, 5P | RS |
05P SHROUDED HEADER RA | Rutronik |
DUBOX | Amphenol FCI (Amphenol CS) 76382305LF | RS Americas |
Conn Shrouded Header HDR 5 POS 2.54mm Solder RA Thru-Hole Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 76382-305LF?
Additional datasheets, footprints and schematics for 76382-305LF are listed on our Part Details page. You can also find images and similar parts to 76382-305LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76382-305LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76382-305LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76382-305LF fall under?
The 76382-305LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 76382-305LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76382-305LF you can contact the distributor directly for product support, shipping queries etc.
Is the 76382-305LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76382-305LF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 76382-305LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76382-305LF often in real-time on the comparison pages.
What if I can't find stock of 76382-305LF?
You can fill out our help required form which you can use to request a quote for 76382-305LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.