Status: | Unknown |
---|---|
Series: | DUBOX Basics+ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
58,103
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
54,685
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
15,000
in stock
|
Buy Now | |
element14
from US$0.12
|
12,802
in stock
|
Buy Now | |
Farnell
from US$0.10
|
10,802
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
9,750
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
2,274
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
2,000
in stock
|
Buy Now | |
Conrad
from US$0.24
|
251
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DUBOX Basics+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | DUBOX Crimp to Wire Housings |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 3A |
Wire Size (AWG) | 30AWG to 22AWG |
Headers&Wire Housings 22-30 AWG TIN CRIMP | Rapid Electronics |
PV Terminal, Wire to Board connectors, Crimp-to-Wire Contact, Rece | Future Electronics |
CONTACT, SOCKET, 30-22AWG, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
Contact Socket 11.56mmL 30-22AWG Crimp 3A 1000V DUBOX mateswith.64mmSquarePin | Amphenol FCI (Amphenol CS) 76357-401LF | RS Americas |
Contact, Socket, 30-22Awg, Crimp | Newark Electronics |
DUBOX CRIMPCONT 2.54MM LOOSE | TTI Europe |
DUBOX CRIMP CONTACT 22-30AWG TIN | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
CONTACT AWG 22-30 FEMALE | Rutronik |
Where can I find additional details, specifications and documents for a 76357-401LF?
Additional datasheets, footprints and schematics for 76357-401LF are listed on our Part Details page. You can also find images and similar parts to 76357-401LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76357-401LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76357-401LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76357-401LF fall under?
The 76357-401LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 76357-401LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76357-401LF you can contact the distributor directly for product support, shipping queries etc.
Is the 76357-401LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76357-401LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, element14 and Farnell have stock available or on a lead time for 76357-401LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76357-401LF often in real-time on the comparison pages.
What if I can't find stock of 76357-401LF?
You can fill out our help required form which you can use to request a quote for 76357-401LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.