Status: | Unknown |
---|---|
Series: | DUBOX Basics+ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
3,500
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
82,500
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,000
in stock
|
Buy Now | |
element14
from US$0.19
|
1,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
16
in stock
|
Buy Now | |
Compona
-
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,500
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | DUBOX Basics+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | FCI 65239 & 65240 Series Housings |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
DUBOX CRIMPCONTACTS 2.54MM | TTI Europe |
CONTACT CRIMP DUBOX 22-30AWG | Rutronik |
Contact | Transfer Multisort Elektronik |
DUBOX CRIMP REEL 22-30AWG GOLD | RS |
Contact, Socket, 30-22 Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 30-22 AWG, CRIMP | element14 |
Headers&Wire Housings .100 CTW RECPT | Rapid Electronics |
Amphenol/FCI Crimp socket, Socket, 30 ... 22AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
CONN SOCKET 22-30AWG CRIMP GOLD | Future Electronics |
Where can I find additional details, specifications and documents for a 76347-303LF?
Additional datasheets, footprints and schematics for 76347-303LF are listed on our Part Details page. You can also find images and similar parts to 76347-303LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76347-303LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76347-303LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76347-303LF fall under?
The 76347-303LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 76347-303LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76347-303LF you can contact the distributor directly for product support, shipping queries etc.
Is the 76347-303LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76347-303LF have stock available?
Authorised distributors including TTI Europe, Rutronik, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 76347-303LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76347-303LF often in real-time on the comparison pages.
What if I can't find stock of 76347-303LF?
You can fill out our help required form which you can use to request a quote for 76347-303LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.