Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
109
in stock
|
Buy Now | |
element14
from US$1.10
|
109
in stock
|
Buy Now | |
Farnell
from US$0.69
|
109
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
44
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
14
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.0480
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Relay Specialties
from US$1.64
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 1/4 |
MSCP | 0.32 |
Average Bulb Life | 1000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.04A |
External Diameter | 4.75mm |
External Length / Height | 14mm |
LED / Lamp Size | T-1 1/4 |
Lead Length | 6.85mm |
Lead Spacing | 2.54mm |
Operating life Time | 1000h |
Power Rating | 1.12W |
Total Light Output | 4lm |
Voltage Rating | 28V |
Voltage Rating VAC | 28V |
Lamp, Incandescent, Bi Pin, 28V, 1.12W | Newark Electronics |
LAMP, BI-PIN, T1.1/4, 28V, 1.12W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 1/4 |
MSCP | 0.32 |
Average Bulb Life | 1000h |
CML | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
NYLON CABLE CLAMP | Heilind Electronics |
Nylon 6/6 White 12.7mm Cable Clamp | Future Electronics |
Cable Clamp | RS Americas |
Clamp | Carlton-Bates |
Cable Mounting & Accessories NYLON CABL CLMP 1/2 | Sager |
Where can I find additional details, specifications and documents for a 7632?
Additional datasheets, footprints and schematics for 7632 are listed on our Part Details page. You can also find images and similar parts to 7632 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7632 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7632 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7632 fall under?
The 7632 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 7632 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7632 you can contact the distributor directly for product support, shipping queries etc.
Is the 7632 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7632 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 7632.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7632 often in real-time on the comparison pages.
What if I can't find stock of 7632?
You can fill out our help required form which you can use to request a quote for 7632 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.