7628 Fasteners & Mechanical by Keystone Electronics

CABLE CLAMP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0473

Distributor Stock
Logo for RS
RS
from US$185.90
6
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.14
200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.09
-
Buy Now
Logo for Sager
Sager
from US$0.0473
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Cable Clamp, Nylon 6/6, Cable Dia .375 | Keystone Electronics 7628 | RS Americas
Cable Clamp Rohs Compliant: Yes |Keystone 7628 | Newark Electronics
White 0.375 Diameter 0.475 inch Long Thick Nylon Cable Clamp | Future Electronics
Clamp, Cable | Carlton-Bates
Cable Mounting & Accessories CABLE CLAMP .375 #6 | Sager


7628 Office & Computer by Apex Microtechnology

SCKT 3/4" SQ DR 7/8" SQ 2" OAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7628?

Additional datasheets, footprints and schematics for 7628 are listed on our Part Details page. You can also find images and similar parts to 7628 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7628 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7628 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7628 fall under?

The 7628 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 7628 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7628 you can contact the distributor directly for product support, shipping queries etc.

Is the 7628 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 7628 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Carlton-Bates have stock available or on a lead time for 7628.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7628 often in real-time on the comparison pages.

What if I can't find stock of 7628?

You can fill out our help required form which you can use to request a quote for 7628 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay