Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0426
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.22
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.0481
|
7,003
in stock
|
Buy Now | |
Sager
from US$0.0426
|
2,054
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
1,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,176
in stock
|
Buy Now | |
element14
from US$0.06
|
1,176
in stock
|
Buy Now | |
Farnell
from US$0.07
|
1,176
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0462
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0462
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$47.80
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$0.09
|
-
|
Buy Now |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 6.4mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | White |
External Length | 16mm |
External Width | 9.525mm |
Height | - |
Nylon .380 inch Long by .375 inch Wide Cable Clamp | Future Electronics |
Cable Mounting & Accessories NYLON CABL CLAMP1/4 | Sager |
Cable Clamp, Nylon 6/6, Cable Dia .250 | Keystone Electronics 7625 | RS Americas |
Cable Fastener | Newark Electronics |
NYLON CABLE CLAMP | Heilind Electronics |
Clamp, Cable, 0.250 in. OD NM Cable | Carlton-Bates |
Where can I find additional details, specifications and documents for a 7625?
Additional datasheets, footprints and schematics for 7625 are listed on our Part Details page. You can also find images and similar parts to 7625 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7625 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7625 fall under?
The 7625 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 7625 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7625 you can contact the distributor directly for product support, shipping queries etc.
Is the 7625 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7625 have stock available?
Authorised distributors including Future Electronics, Sager, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 7625.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7625 often in real-time on the comparison pages.
What if I can't find stock of 7625?
You can fill out our help required form which you can use to request a quote for 7625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.