Status: | Unknown |
---|---|
Series: | 760RWK Series |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 60W |
Kit Contents | Rework Station Solder Iron and Stand Hot Air Blower Nozzle |
Product Range | 760RWK Series |
Plug Type | UK |
SVHC | No SVHC (27-Jun-2018) |
Rework Station, 450 C, 230 V, Uk Rohs Compliant: Yes |Antex 760RWK UK | Newark Electronics |
REWORK STATION, 60W, 230V, UK PLUG | element14 |
Where can I find additional details, specifications and documents for a 760RWK UK?
Additional datasheets, footprints and schematics for 760RWK UK are listed on our Part Details page. You can also find images and similar parts to 760RWK UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 760RWK UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 760RWK UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 760RWK UK fall under?
The 760RWK UK is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 760RWK UK when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 760RWK UK you can contact the distributor directly for product support, shipping queries etc.
Is the 760RWK UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 760RWK UK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 760RWK UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 760RWK UK often in real-time on the comparison pages.
What if I can't find stock of 760RWK UK?
You can fill out our help required form which you can use to request a quote for 760RWK UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.