Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 36 Interchangeable Blades & 1 Cushion Grip CentroFix Blade Holder |
---|---|
Product Range | - |
Power Blade Bit Set, 37 Piece | Wiha Tools 76099 | RS Americas |
Status: | Unknown |
---|---|
Series: | 76-09x Test Leads |
RoHS: | Unknown |
Test Connector Type A | 4mm Banana Plug |
---|---|
Test Connector Type B | 4mm Banana Socket |
Voltage Rating | 33VAC |
Current Rating | 36A |
Insulator Colour | Red |
Lead Length - Metric | 250mm |
Lead Length - Imperial | 9.9" |
Product Range | 76-09x Test Leads |
SVHC | No SVHC (12-Jan-2017) |
Lead Length | 250mm |
4Mm Banana Plug-Jack, Red, 250Mm | Newark Electronics |
4MM BANANA PLUG-JACK, RED, 250MM | element14 |
Where can I find additional details, specifications and documents for a 76099?
Additional datasheets, footprints and schematics for 76099 are listed on our Part Details page. You can also find images and similar parts to 76099 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76099 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76099 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76099 fall under?
The 76099 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 76099 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76099 you can contact the distributor directly for product support, shipping queries etc.
Is the 76099 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76099 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 76099.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76099 often in real-time on the comparison pages.
What if I can't find stock of 76099?
You can fill out our help required form which you can use to request a quote for 76099 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.