Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 35 I, 35 Interchangeable Blades & 1 Cushion Grip CentroFix Blade Holder |
---|---|
Product Range | - |
Status: | Unknown |
---|---|
Series: | 76-09x Test Leads |
RoHS: | Unknown |
Test Connector Type A | 4mm Banana Plug |
---|---|
Test Connector Type B | 4mm Banana Socket |
Voltage Rating | 33VAC |
Current Rating | 36A |
Insulator Colour | Black |
Lead Length - Metric | 250mm |
Lead Length - Imperial | 9.9" |
Product Range | 76-09x Test Leads |
SVHC | No SVHC (12-Jan-2017) |
Lead Length | 250mm |
4Mm Banana Plug-Jack, Black, 250Mm | Newark Electronics |
4MM BANANA PLUG-JACK, BLACK, 250MM | element14 |
Where can I find additional details, specifications and documents for a 76098?
Additional datasheets, footprints and schematics for 76098 are listed on our Part Details page. You can also find images and similar parts to 76098 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76098 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76098 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76098 fall under?
The 76098 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 76098 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76098 you can contact the distributor directly for product support, shipping queries etc.
Is the 76098 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76098 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 76098.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76098 often in real-time on the comparison pages.
What if I can't find stock of 76098?
You can fill out our help required form which you can use to request a quote for 76098 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.