Status: | Unknown |
---|---|
Series: | 76046 Series |
RoHS: | Unknown |
Prices starting from US$58.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$49.73
|
No stock
|
Buy Now | |
Chip One Stop
from US$74.20
|
92
in stock
|
Buy Now | |
element14
from US$65.67
|
32
in stock
|
Buy Now | |
Farnell
from US$75.74
|
32
in stock
|
Buy Now | |
Avnet America
from US$88.11
|
-
|
Buy Now | |
RS Americas
from US$128.08
|
-
|
Buy Now | |
TTI Europe
from US$58.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 160Contacts |
---|---|
Gender | Receptacle |
Connector Type | SFP+ |
Contact Termination Type | Press-Fit |
Product Range | 76046 Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Connector, Sfp+, Rcpt, 160Pos, Pressfit Rohs Compliant: Yes |Molex 76046-5001 | Newark Electronics |
CONNECTOR, SFP+, RCPT, 160POS, PRESSFIT | element14 |
Conn SFP RCP 160 POS 1.6mm Press Fit RA Thru-Hole 160 Terminal 8 Port Tray | Avnet America |
Stacked SFP+ 2X4 conn assy w/ tin tails | RS Americas |
STACKED SFP+ 2X4 CONN ASSY | TTI Europe |
Conn SFP+ Receptacle 160 POS 1.6mm Press Fit RA Through Hole Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 76046-5001?
Additional datasheets, footprints and schematics for 76046-5001 are listed on our Part Details page. You can also find images and similar parts to 76046-5001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76046-5001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76046-5001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76046-5001 fall under?
The 76046-5001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 76046-5001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76046-5001 you can contact the distributor directly for product support, shipping queries etc.
Is the 76046-5001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76046-5001 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 76046-5001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76046-5001 often in real-time on the comparison pages.
What if I can't find stock of 76046-5001?
You can fill out our help required form which you can use to request a quote for 76046-5001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.