Status: | Unknown |
---|---|
Series: | 76045 Series |
RoHS: | Compliant |
Prices starting from US$39.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$53.36
|
148
in stock
|
Buy Now | |
Heilind Electronics
from US$46.33
|
94
in stock
|
Buy Now | |
Chip One Stop
from US$42.30
|
54
in stock
|
Buy Now | |
Distrelec
from US$39.91
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$46.33
|
31
in stock
|
Buy Now | |
Rutronik
from US$45.49
|
-
|
Buy Now | |
Avnet America
from US$44.08
|
-
|
Buy Now | |
RS Americas
from US$46.98
|
-
|
Buy Now | |
element14
from US$47.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | SFP+ Cage & Connector |
---|---|
No. of Contacts | 4 x 20 Contacts |
Port Configuration | 2 x 2 (Stacked) |
Heat Sink | Without Heat Sink |
Light Pipes | With Light Pipe |
Product Range | 76045 Series |
RoHS Compliant | Yes |
I/O Connector, Sfp+, 80 Pos4Port | Newark Electronics |
STACKED SFP+ 2X2 CONN ASSY W/ TIN TAILS | Heilind Electronics |
Molex SFP+ Stacked 2-by-2 Multi-Port Connector 4 Lightpipe Ports EMI Metal Gasket 80CKT Tin Tails | Distrelec |
I/O CONN, SFP+, 80 POS, 4PORT | Farnell |
40P STACKED SMALL FORM FACTOR | Rutronik |
MLX760455001 | Avnet America |
Stacked SFP+ 2X2 conn assy w/ tin tails | Molex Incorporated 76045-5001 | RS Americas |
Where can I find additional details, specifications and documents for a 76045-5001?
Additional datasheets, footprints and schematics for 76045-5001 are listed on our Part Details page. You can also find images and similar parts to 76045-5001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76045-5001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76045-5001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76045-5001 fall under?
The 76045-5001 is listed under Connectors > Pluggable I/O Connectors & Cages > Cages with Integrated Connector.
Can I view similar or alternative parts?
You can view similar parts to 76045-5001 when available in the Cages with Integrated Connector range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76045-5001 you can contact the distributor directly for product support, shipping queries etc.
Is the 76045-5001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 76045-5001 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 76045-5001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76045-5001 often in real-time on the comparison pages.
What if I can't find stock of 76045-5001?
You can fill out our help required form which you can use to request a quote for 76045-5001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.