Status: | Unknown |
---|---|
Series: | WE-WPCC Series |
RoHS: | Unknown |
Product Range | WE-WPCC Series |
---|---|
Inductance | 19.5µH |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
WE-WPCC Wireless 19.5uH 9.5A .45Ohms | RS |
Charging Coil, 19.5Uh, 9.5A, 10% Rohs Compliant: Yes |Wurth Elektronik 760308102144 | Newark Electronics |
CHARGING COIL, 19.5UH, 9.5A, 10% | element14 |
Würth Elektronik Charging Coil Transmitter 19.5uH, 9.5A, 45mOhm | Distrelec |
Where can I find additional details, specifications and documents for a 760308102144?
Additional datasheets, footprints and schematics for 760308102144 are listed on our Part Details page. You can also find images and similar parts to 760308102144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 760308102144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 760308102144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 760308102144 fall under?
The 760308102144 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 760308102144 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 760308102144 you can contact the distributor directly for product support, shipping queries etc.
Is the 760308102144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 760308102144 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 760308102144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 760308102144 often in real-time on the comparison pages.
What if I can't find stock of 760308102144?
You can fill out our help required form which you can use to request a quote for 760308102144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.