76-0231-0011-00005-0200 Binder Parts by Binder

SENSOR CORD 5P M12 PLUG-FREE END 200MM

Status: Unknown
Series: 713/763 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.73

Distributor Stock
Logo for Farnell
Farnell
from US$11.73
36
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.80
36
in stock
Buy Now
Logo for element14
element14
from US$15.07
36
in stock
Buy Now

Specifications

Connector Type A M12 Sensor Straight 5 Position Plug
Connector Type B Free End
Cable Length - Metric 200mm
Cable Length - Imperial 7.9"
Product Range 713/763 Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Sensor Cord, 5P M12 Plug-Free End, 200Mm | Newark Electronics
SENSOR CORD, 5P M12 PLUG-FREE END, 200MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 76-0231-0011-00005-0200?

Additional datasheets, footprints and schematics for 76-0231-0011-00005-0200 are listed on our Part Details page. You can also find images and similar parts to 76-0231-0011-00005-0200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 76-0231-0011-00005-0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76-0231-0011-00005-0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 76-0231-0011-00005-0200 fall under?

The 76-0231-0011-00005-0200 is listed under Binder Parts.

Can I view similar or alternative parts?

You can view similar parts to 76-0231-0011-00005-0200 when available in the Binder Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 76-0231-0011-00005-0200 you can contact the distributor directly for product support, shipping queries etc.

Is the 76-0231-0011-00005-0200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 76-0231-0011-00005-0200 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 76-0231-0011-00005-0200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 76-0231-0011-00005-0200 often in real-time on the comparison pages.

What if I can't find stock of 76-0231-0011-00005-0200?

You can fill out our help required form which you can use to request a quote for 76-0231-0011-00005-0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay