Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Plug |
Inter Series Connector B | Binding Post |
Convert To Positions | 2Ways |
Convert To Gender | Receptacle |
Product Range | - |
Connector Type | Adaptor |
Current Rating | 3A |
Voltage Rating VAC | 500V |
Adapter, Bnc Plug-4Mm Binding Post | Newark Electronics |
ADAPTOR, BNC TO 4MM BANANA | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Hex Power Blade Bit, 5/64-Inch | Wiha Tools 76005 | RS Americas |
Where can I find additional details, specifications and documents for a 76-005?
Additional datasheets, footprints and schematics for 76-005 are listed on our Part Details page. You can also find images and similar parts to 76-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76-005 fall under?
The 76-005 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 76-005 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76-005 you can contact the distributor directly for product support, shipping queries etc.
Is the 76-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76-005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 76-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76-005 often in real-time on the comparison pages.
What if I can't find stock of 76-005?
You can fill out our help required form which you can use to request a quote for 76-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.