Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Bandwidth | 15MHz |
---|---|
Oscilloscope Probe Function | Passive |
Input Voltage Max | 300V |
Test Probe Attenuation | 1 |
For Use With | General Purpose Oscilloscopes |
Product Range | - |
Test Probe Functions | Voltage |
Where can I find additional details, specifications and documents for a 76-325?
Additional datasheets, footprints and schematics for 76-325 are listed on our Part Details page. You can also find images and similar parts to 76-325 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76-325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76-325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76-325 fall under?
The 76-325 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 76-325 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76-325 you can contact the distributor directly for product support, shipping queries etc.
Is the 76-325 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76-325 have stock available?
There is no stock from authorised distributors for 76-325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76-325 often in real-time on the comparison pages.
What if I can't find stock of 76-325?
You can fill out our help required form which you can use to request a quote for 76-325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.