Status: | Unknown |
---|---|
Series: | 75869 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
585
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
3,610
in stock
|
Buy Now | |
element14
from US$0.70
|
1,299
in stock
|
Buy Now | |
Farnell
from US$0.51
|
1,299
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
700
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
399
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
223
in stock
|
Buy Now | |
Conrad
from US$1.27
|
193
in stock
|
Buy Now | |
Compona
-
|
6,280
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,300
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | 75869 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
QUICKIE STR SHRD HDR 8 POS | TTI Europe |
Headers&Wire Housings 8P DR VERT SHRD HDR | Rapid Electronics |
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM | element14 |
Conn Shrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Dual Row 8 Position 2.54 mm Square Male Pin Shrouded 4-Wall Vertical PCB Header | Future Electronics |
8w vert T/H boxed header Quickie | RS |
75869-132LF | Transfer Multisort Elektronik |
Wire-Board Connector Header 8 Position, 2.54Mm | Newark Electronics |
08P HEADER IDC LOW PROFILE | Rutronik |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 75869-132LF?
Additional datasheets, footprints and schematics for 75869-132LF are listed on our Part Details page. You can also find images and similar parts to 75869-132LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75869-132LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75869-132LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75869-132LF fall under?
The 75869-132LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 75869-132LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75869-132LF you can contact the distributor directly for product support, shipping queries etc.
Is the 75869-132LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 75869-132LF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 75869-132LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75869-132LF often in real-time on the comparison pages.
What if I can't find stock of 75869-132LF?
You can fill out our help required form which you can use to request a quote for 75869-132LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.