Status: | Unknown |
---|---|
Series: | Quickie Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
521
in stock
|
Buy Now | |
TTI Europe
from US$0.92
|
15,484
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
840
in stock
|
Buy Now | |
element14
from US$1.20
|
521
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
468
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
468
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
407
in stock
|
Buy Now | |
Conrad
from US$2.87
|
24
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
RS Americas
from US$1.65
|
-
|
Buy Now | |
Avnet Asia
from US$1.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | Quickie Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Colour | Blue |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
Cut Thickness for PCBs Max | 1.6mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100000Mohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 250 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
PCB Hole Diameter | 1mm |
Polarisation Type | Bump/Clip |
Termination Method | Solder |
Withstand Voltage | 1000V |
QUICKIE R/A SHRD HDR 26 POS | TTI Europe |
Headers & Wire Housings 26P DR R/A SHRD HDR | Future Electronics |
HEADER, RIGHT ANGLE, 26WAY | element14 |
Headers&Wire Housings 26P DR R/A SHRD HDR | Rapid Electronics |
Connector, Header, 26Pos, 2Row, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 26 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
QUICKIE | Amphenol FCI (Amphenol CS) 75867105LF | RS Americas |
Where can I find additional details, specifications and documents for a 75867-105LF?
Additional datasheets, footprints and schematics for 75867-105LF are listed on our Part Details page. You can also find images and similar parts to 75867-105LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75867-105LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75867-105LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75867-105LF fall under?
The 75867-105LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 75867-105LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75867-105LF you can contact the distributor directly for product support, shipping queries etc.
Is the 75867-105LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 75867-105LF have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 75867-105LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75867-105LF often in real-time on the comparison pages.
What if I can't find stock of 75867-105LF?
You can fill out our help required form which you can use to request a quote for 75867-105LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.