Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.18
|
137
in stock
|
Buy Now | |
Distrelec
from US$6.48
|
130,200
in stock
|
Buy Now | |
element14
from US$10.47
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
70
in stock
|
Buy Now | |
Avnet America
from US$5.65
|
-
|
Buy Now | |
RS Americas
from US$7.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Molex 0.80mm Pitch iPass I/O SMD Receptacle Vert Internal Assembly Shell 36 Circuit 0.38um Gold T/H Tail 2.79mm Universal Key | Distrelec |
I/O CONN, RECEPTACLE, 36POS, PCB | Farnell |
Connector, Mini Sas, Rcpt, 36Pos, Smt | Newark Electronics |
CONN RCPT IPASS VERT 36POS SMD | Avnet America |
iPass(TM) Vt 2.79TH Univ 0.38Au 36Ckt | Molex Incorporated 75784-0140 | RS Americas |
Where can I find additional details, specifications and documents for a 75784-0140?
Additional datasheets, footprints and schematics for 75784-0140 are listed on our Part Details page. You can also find images and similar parts to 75784-0140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75784-0140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75784-0140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75784-0140 fall under?
The 75784-0140 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 75784-0140 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75784-0140 you can contact the distributor directly for product support, shipping queries etc.
Is the 75784-0140 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 75784-0140 have stock available?
Authorised distributors including Distrelec, Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for 75784-0140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75784-0140 often in real-time on the comparison pages.
What if I can't find stock of 75784-0140?
You can fill out our help required form which you can use to request a quote for 75784-0140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.