Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
757543J001,
1195903-8 |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.53
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.12
|
1,730
in stock
|
Buy Now | |
Chip One Stop
from US$2.77
|
1,730
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
-
|
Buy Now | |
Future Electronics
from US$2.93
|
-
|
Buy Now | |
Avnet America
from US$3.27
|
-
|
Buy Now | |
Avnet Asia
from US$3.27
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Tolerance) | .76mm, .03in |
Expanded Inside Diameter (Min) | .842in, 21.4mm |
Recovered Inside Diameter (Max) | .394in, 10.01mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US, China |
Packaging Method | Flat Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | V2 |
Recovery Temperature | 90°C |
Shrink Temperature (Min) | 70°C |
Operating Temperature Range | -30 – 125°C |
Resistant To | Wrinkling, Strain |
Fluid Resistance | None |
Flammability | Highly Flame-Retardant |
Heat Shrink Tubing and Sleeves V2-20.0-0-FSP-SM | Rapid Electronics |
V2-20.0-0-Fsp-Sm |Raychem Te Connectivity 757543J001 | Newark Electronics |
V2 Series Flexible 1001 mm 06 kV -30/125 â–‘C Cable Management | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Flat Spooled | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 21.4MM FL BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 757543J001?
Additional datasheets, footprints and schematics for 757543J001 are listed on our Part Details page. You can also find images and similar parts to 757543J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 757543J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 757543J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 757543J001 fall under?
The 757543J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 757543J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 757543J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 757543J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 757543J001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 757543J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 757543J001 often in real-time on the comparison pages.
What if I can't find stock of 757543J001?
You can fill out our help required form which you can use to request a quote for 757543J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.