757-10PK Lamps & Tubes by Chicago Minature Lamp

LAMP INCANDESCENT MINI BAYONET 28V 2.24W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.12

Distributor Stock
Logo for Farnell
Farnell
from US$3.12
No stock
Buy Now
Logo for element14
element14
from US$3.76
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 28V
Lamp Base Type Miniature Bayonet
Bulb Size T-3 1/4
MSCP 0.62
Average Bulb Life 7500h
Product Range -
Lead Style Bayonet
Length 30.2mm
Power Rating 2.24W


757-10PK Lamps & Tubes by Multicomp

LAMP INCANDESCENT MINI BAYONET/BA9S 28V 2.24W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 28V
Lamp Base Type BA9s
Bulb Size T-3 1/4
MSCP 0.62
Average Bulb Life 7500h
Product Range -
Bulb Length (MOL) 1.19"
Lead Style Bayonet
Length 30.27mm

Alternative Descriptions

LAMP, INCANDESCENT, MINI BAYONET/BA9S, 2 | element14

757-10PK Lamps & Tubes by Visual Communications Company

LAMP, INCANDESCENT, MINI BAYONET, 28V, 2.24W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 28V
Lamp Base Type Miniature Bayonet
Bulb Size T-3 1/4
MSCP 0.62
Average Bulb Life 7500h
Lead Style Bayonet
Length 30.2mm
Power Rating 2.24W
RoHS Compliant Yes

Alternative Descriptions

Lamp, Incandescent, Mini Bayonet, 28V, 2.24W | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 757-10PK?

Additional datasheets, footprints and schematics for 757-10PK are listed on our Part Details page. You can also find images and similar parts to 757-10PK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 757-10PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 757-10PK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 757-10PK fall under?

The 757-10PK is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 757-10PK when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 757-10PK you can contact the distributor directly for product support, shipping queries etc.

Is the 757-10PK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 757-10PK have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 757-10PK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 757-10PK often in real-time on the comparison pages.

What if I can't find stock of 757-10PK?

You can fill out our help required form which you can use to request a quote for 757-10PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay