Status: | Unknown |
---|---|
Series: | 75640 Series |
RoHS: | Unknown |
Prices starting from US$4.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.29
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$33.93
|
155
in stock
|
Buy Now | |
Distrelec
from US$14.38
|
155
in stock
|
Buy Now | |
RS Americas
from US$18.83
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$4.15
|
5
in stock
|
Buy Now | |
Avnet America
from US$19.23
|
-
|
Buy Now | |
element14
from US$17.61
|
-
|
Buy Now | |
TTI Europe
from US$14.00
|
-
|
Buy Now | |
Farnell
from US$28.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 40Contacts |
---|---|
Gender | Receptacle |
Connector Type | SFP+ |
Contact Termination Type | Through Hole |
Product Range | 75640 Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Molex 756405001 | Rapid Electronics |
Molex Small Form-factor PlugCable (SFP) Stacked 2-by-1 Multi-Port Connector 4 Lightpipes Press-fit PC Tails 40 CKT NoPB | Distrelec |
Stacked SFP 2x1 Assembly w/ LP medium | Molex Incorporated 75640-5001 | RS Americas |
Stacked SFP 2x1 Assembly w/ LP medium | RS |
Connector, Sfp+, Rcpt, 40Pos, Th | Newark Electronics |
STACKED SFP 2X1 ASSEMBLY W/ LP MEDIUM | Avnet America |
CONNECTOR, SFP+, RCPT, 40POS, TH | element14 |
SFP 2X1 STACKED PFIT W/LPIPE | TTI Europe |
Where can I find additional details, specifications and documents for a 75640-5001?
Additional datasheets, footprints and schematics for 75640-5001 are listed on our Part Details page. You can also find images and similar parts to 75640-5001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75640-5001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75640-5001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75640-5001 fall under?
The 75640-5001 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 75640-5001 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75640-5001 you can contact the distributor directly for product support, shipping queries etc.
Is the 75640-5001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 75640-5001 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS Americas, RS and Newark Electronics have stock available or on a lead time for 75640-5001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75640-5001 often in real-time on the comparison pages.
What if I can't find stock of 75640-5001?
You can fill out our help required form which you can use to request a quote for 75640-5001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.