Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.91
|
30
in stock
|
Buy Now | |
RS Americas
from US$1.39
|
2,958
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
19
in stock
|
Buy Now | |
element14
from US$1.59
|
19
in stock
|
Buy Now | |
Farnell
from US$0.28
|
19
in stock
|
Buy Now | |
Carlton-Bates
-
|
9
in stock
|
Buy Now | |
Relay Specialties
from US$0.73
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Supply Voltage | 14V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | - |
Average Bulb Life | 15000h |
Product Range | - |
Current Rating | 80mA |
Length | 26.9mm |
Light Source | Incandescent |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AF Size - Metric | 6mm |
---|---|
AF Size - Imperial | - |
Length | 102mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
TUBE WRENCHES 75.6 | RS |
Status: | Unknown |
---|---|
Series: | Bayonet Base Series |
RoHS: | Unknown |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.31 |
Average Bulb Life | 15000h |
Product Range | Bayonet Base Series |
CML T-3 1/4 MINIATURE BAYONET | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 0.31 |
Average Bulb Life | 15000h |
Current Rating | 80mA |
Lead Style | Bayonet, BA9s |
Length | 30.2mm |
RoHS Compliant | Yes |
Lamp, Incandescent, Mini Bayonet/Ba9S, 14V, 1.12W | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Grommets & Bushings RUBBER GROMMET 1.437 | Sager |
Where can I find additional details, specifications and documents for a 756?
Additional datasheets, footprints and schematics for 756 are listed on our Part Details page. You can also find images and similar parts to 756 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 756 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 756 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 756 fall under?
The 756 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 756 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 756 you can contact the distributor directly for product support, shipping queries etc.
Is the 756 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 756 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 756.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 756 often in real-time on the comparison pages.
What if I can't find stock of 756?
You can fill out our help required form which you can use to request a quote for 756 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.