Status: | Unknown |
---|---|
Series: | iPass 75586 Series |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.65
|
550
in stock
|
Buy Now | |
Chip One Stop
from US$4.72
|
1,650
in stock
|
Buy Now | |
Distrelec
from US$6.70
|
1,650
in stock
|
Buy Now | |
element14
from US$5.23
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
549
in stock
|
Buy Now | |
Avnet America
from US$5.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 26Contacts |
---|---|
Gender | Receptacle |
Connector Type | Mini SAS |
Contact Termination Type | Surface Mount |
Product Range | iPass 75586 Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Molex 0.80mm Pitch iPass I/O SMD Receptacle 90° External Application 26 Circuit 0.38um Gold (Au) | Distrelec |
I/O CONN, RECEPTACLE, 26POS, PCB | Farnell |
CONNECTOR, MINI SAS, RCPT, 26POS, SMT | element14 |
Connector, Mini Sas, Rcpt, 26Pos, Smt | Newark Electronics |
Conn SCSI RCP 26 POS 0.8mm Solder RA SMD 26 Terminal 1 Port Embossed T/R | Avnet America |
0.80mm Pitch, iPass™ I/O Surface Mount Receptacle, Right Angle, External Application, 26 Circuit, 0.38µm Gold (Au) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 75586-0004?
Additional datasheets, footprints and schematics for 75586-0004 are listed on our Part Details page. You can also find images and similar parts to 75586-0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75586-0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75586-0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75586-0004 fall under?
The 75586-0004 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 75586-0004 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75586-0004 you can contact the distributor directly for product support, shipping queries etc.
Is the 75586-0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 75586-0004 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, element14 and Newark Electronics have stock available or on a lead time for 75586-0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75586-0004 often in real-time on the comparison pages.
What if I can't find stock of 75586-0004?
You can fill out our help required form which you can use to request a quote for 75586-0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.