Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
45
in stock
|
Buy Now | |
TTI Europe
from US$1.08
|
56,203
in stock
|
Buy Now | |
TE Store
from US$1.95
|
37,810
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
7,298
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
7,298
in stock
|
Buy Now | |
element14
from US$2.04
|
2,221
in stock
|
Buy Now | |
Farnell
from US$1.35
|
2,221
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
1,221
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
1,221
in stock
|
Buy Now | |
Distrelec
from US$2.48
|
1,221
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$1.91
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Single Positions | 0 |
---|---|
Row-to-Row Spacing | .191in, 4.85mm |
Keying & Polarized Position Locations | 0 |
Number of Rows | 2 |
Number of Power Positions | 6 |
PCB Mount Orientation | Vertical |
Number of Dual Positions | 3 |
Number of Positions | 6 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Retention | Without |
Contact Base Material | Phosphor Bronze |
Card Slot Depth | 7.71mm, .317in |
Power Contact Centerline | .1in, 2.54mm |
Height | .83in, 15.71mm |
Operating Voltage | 400 V, 400VAC |
Centerline (Pitch) | 2.54mm, .1in |
End Caps | Without |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Tail |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Quantity | 37 |
Packaging Method | Box |
Contact Type | Socket |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 3 POS 100C/L Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 6 2.54 mm .1" | Card Edge Power Connector | Part Number: 7-5530843-7 | Internal Number: 7-5530843-7 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 6Pos, Th | Newark Electronics |
Conn Card Edge SKT 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
CARDEDGE CONN, DUAL SIDE, 6POS, TH | element14 |
Standard Card Edge Conn CONN SEC II 6 POS 100C/L | Rapid Electronics |
TE Connectivity CONN SEC II 3 POS 100C/L Standard Card Edge Connectors CONN SEC II 6 POS 100C/L | Distrelec |
Card Edge connector 2.54 straight 3+3way | RS |
6 Position Dual Edge Gold 2.54 mm Pitch Black High Current Card Edge Connector | Future Electronics |
CONN SEC II 3 POS 100C/L, Card Edge Power Connectors | TE Connectivity 7-5530843-7 | RS Americas |
Where can I find additional details, specifications and documents for a 7-5530843-7?
Additional datasheets, footprints and schematics for 7-5530843-7 are listed on our Part Details page. You can also find images and similar parts to 7-5530843-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-5530843-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-5530843-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-5530843-7 fall under?
The 7-5530843-7 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-5530843-7 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-5530843-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-5530843-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-5530843-7 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 7-5530843-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-5530843-7 often in real-time on the comparison pages.
What if I can't find stock of 7-5530843-7?
You can fill out our help required form which you can use to request a quote for 7-5530843-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.