Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.77
|
21
in stock
|
Buy Now | |
TE Store
from US$3.46
|
484
in stock
|
Buy Now | |
Newark Electronics
from US$3.70
|
21
in stock
|
Buy Now | |
element14
from US$2.88
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$5.29
|
7
in stock
|
Buy Now | |
Future Electronics
from US$2.59
|
-
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
Distrelec
from US$3.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Dual Positions | 31 |
---|---|
Number of Rows | 2 |
Keying & Polarized Position Locations | 0 |
Number of Positions | 62 |
Number of Power Positions | 62 |
Number of Single Positions | 0 |
Row-to-Row Spacing | .191in, 4.85mm |
PCB Mount Orientation | Vertical |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 15µin, .38µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Power Contact Centerline | 2.54mm, .1in |
Height | .8in, 15.68mm |
Card Slot Depth | 7.68mm, .314in |
Operating Voltage | 400VAC, 400 V |
End Caps | Without |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
Mating Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention Type | Solder Tail |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Method | Box |
Packaging Quantity | 108 |
Contact Type | Socket |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CONN SEC II 31 POS 100C/L Connector System: Board-to-Board Number of Positions: 62 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 62 2.54 mm .1" | Card Edge Power Connector | Part Number: 7-5530843-0 | Internal Number: 7-5530843-0 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 62Pos, Th Rohs Compliant: Yes |Amp Te Connectivity 7-5530843-0 | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 62POS, TH | element14 |
Conn Card Edge SKT 62 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Standard Edge II Series, Female Edge Conn, Mount,31(Dual)Way,2 Row,2.54mm Pitch | TE Connectivity 7-5530843-0 | RS Americas |
TE Connectivity - AMP Card Edge PWR CONN SEC II 31 P 100C/L | Distrelec |
Where can I find additional details, specifications and documents for a 7-5530843-0?
Additional datasheets, footprints and schematics for 7-5530843-0 are listed on our Part Details page. You can also find images and similar parts to 7-5530843-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-5530843-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-5530843-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-5530843-0 fall under?
The 7-5530843-0 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-5530843-0 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-5530843-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-5530843-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-5530843-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 7-5530843-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-5530843-0 often in real-time on the comparison pages.
What if I can't find stock of 7-5530843-0?
You can fill out our help required form which you can use to request a quote for 7-5530843-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.