Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wipe Material | Cellulose |
---|---|
Wipe Width | 115mm |
Wipe Length | 210mm |
Product Range | - |
Accessory Type | Wipe |
For Use With | Lenses Slides and Scientific Instruments |
Length | 213mm |
Material | Paper |
Width | 114mm |
Kimtech science precision wipes,21x11cm | RS |
Kimtech Precision Wipes S, Pk30 | Newark Electronics |
KIMTECH PRECISION WIPES S, PK30 | Farnell |
Where can I find additional details, specifications and documents for a 7552?
Additional datasheets, footprints and schematics for 7552 are listed on our Part Details page. You can also find images and similar parts to 7552 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7552 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7552 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7552 fall under?
The 7552 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 7552 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7552 you can contact the distributor directly for product support, shipping queries etc.
Is the 7552 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7552 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 7552.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7552 often in real-time on the comparison pages.
What if I can't find stock of 7552?
You can fill out our help required form which you can use to request a quote for 7552 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.