Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torque Tool Style | Screwdriver |
---|---|
Torque Range ft-lb | - |
Torque Range N-m | 5mN-m to 22cN-m |
Drive Size - Metric | - |
Drive Size - Imperial | 0.25" |
Overall Length | 104mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Driver Size | 1/4" |
Handle Colour | Gold |
Length | 104mm |
Torque Range | 0.5 - 22 cN m |
Weight | 72g |
TORQUE SCREWDRIVER, 0.5-22CNM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
4Ft Substitube Led T8, Frosted Glass, 17W, 82 Cri, 2200 Lumens, 4100K, 36000 Hours Life Rohs Compliant: Yes |Sylvania 75502 | Newark Electronics |
Where can I find additional details, specifications and documents for a 755-02?
Additional datasheets, footprints and schematics for 755-02 are listed on our Part Details page. You can also find images and similar parts to 755-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 755-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 755-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 755-02 fall under?
The 755-02 is listed under Tools & Maintenance > Hand Tools > Torque Wrenches & Drivers.
Can I view similar or alternative parts?
You can view similar parts to 755-02 when available in the Torque Wrenches & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 755-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 755-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 755-02 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 755-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 755-02 often in real-time on the comparison pages.
What if I can't find stock of 755-02?
You can fill out our help required form which you can use to request a quote for 755-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.