Status: | Unknown |
---|---|
Series: | 75450 Series |
RoHS: | Compliant |
Prices starting from US$61.78
Connector Type | SFP Cage & Connector |
---|---|
No. of Contacts | 8 x 20 Contacts |
Port Configuration | 2 x 4 (Stacked) |
Heat Sink | Without Heat Sink |
Light Pipes | With Light Pipe |
Product Range | 75450 Series |
RoHS Compliant | Yes |
Sfp Cage & Conn, 160Pos, Press-Fit, R/A | Newark Electronics |
STACKED SFP 2X4 ASSEMBLY W/ LP MEDIUM | Avnet America |
Stacked SFP 2x4 Assembly w/ LP medium | Molex Incorporated 75450-5001 | RS Americas |
SFP 2X4 STACKED LPIPE CONN | TTI Europe |
Where can I find additional details, specifications and documents for a 75450-5001?
Additional datasheets, footprints and schematics for 75450-5001 are listed on our Part Details page. You can also find images and similar parts to 75450-5001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75450-5001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75450-5001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75450-5001 fall under?
The 75450-5001 is listed under Connectors > Pluggable I/O Connectors & Cages > Cages with Integrated Connector.
Can I view similar or alternative parts?
You can view similar parts to 75450-5001 when available in the Cages with Integrated Connector range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75450-5001 you can contact the distributor directly for product support, shipping queries etc.
Is the 75450-5001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 75450-5001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 75450-5001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75450-5001 often in real-time on the comparison pages.
What if I can't find stock of 75450-5001?
You can fill out our help required form which you can use to request a quote for 75450-5001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.