Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.29
|
3,169
in stock
|
Buy Now | |
Newark Electronics
from US$19.00
|
3,169
in stock
|
Buy Now | |
Rapid Electronics
from US$13.90
|
3,169
in stock
|
Buy Now | |
Chip One Stop
from US$16.30
|
3,169
in stock
|
Buy Now | |
Farnell
from US$23.35
|
2,568
in stock
|
Buy Now | |
Future Electronics
from US$14.57
|
-
|
Buy Now | |
Avnet America
from US$14.45
|
-
|
Buy Now | |
RS Americas
from US$22.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Post Location | Center |
---|---|
Latch Plating Material | Nickel |
Latch Material | Brass |
Ejector Location | None |
Module Orientation | Right Angle |
Number of Rows | 1 |
Number of Keys | 1 |
Number of Positions | 72 |
Center Key | None |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Socket Style | SIMM |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Socket Type | Memory Card |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Center Retention Hole Diameter | .096in, 2.45mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Polarization | Left |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 24 |
Sealable | No |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Center Post | With |
Product Type | Socket |
Termination Post Length | 3.05mm, .12in |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Simm Connectors .160H .050Cl 72P Simm Ii |Amp Te Connectivity 7-5382483-2 | Newark Electronics |
SIMM Connectors .160H .050CL 72P SIMM II | Rapid Electronics |
TE Connectivity SIMM II .160"H .050CL 72P AU Card Edge C | Distrelec |
CONNECTOR, SIMM SOCKET, 72POS | Farnell |
72 Position 0.05 inch Pitch Right Angle Through Hole Socket Connector | Future Electronics |
Conn SIMM Socket SKT 72 POS 2.54mm Solder RA Thru-Hole Tray | Avnet America |
SIMM II,.160InchH,.050CL,72P, AU, SIMM Sockets | TE Connectivity 7-5382483-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | MICRO-EDGE Series |
RoHS: | Unknown |
Product Range | MICRO-EDGE Series |
---|---|
Connector Type | SIMM Socket |
No. of Contacts | 72Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 7-5382483-2?
Additional datasheets, footprints and schematics for 7-5382483-2 are listed on our Part Details page. You can also find images and similar parts to 7-5382483-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-5382483-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-5382483-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-5382483-2 fall under?
The 7-5382483-2 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 7-5382483-2 when available in the SIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-5382483-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-5382483-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-5382483-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-5382483-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-5382483-2 often in real-time on the comparison pages.
What if I can't find stock of 7-5382483-2?
You can fill out our help required form which you can use to request a quote for 7-5382483-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.