Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.02
|
1,479
in stock
|
Buy Now | |
Avnet America
from US$4.48
|
1,479
in stock
|
Buy Now | |
TE Store
from US$22.63
|
325
in stock
|
Buy Now | |
Future Electronics
from US$6.83
|
-
|
Buy Now | |
RS Americas
from US$10.53
|
-
|
Buy Now | |
element14
from US$6.81
|
-
|
Buy Now | |
TTI Europe
from US$8.00
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round, Short Point |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.61µm |
Mating Post Length | 3.77mm, .148in |
PCB Contact Termination Area Plating Material | Tin |
Contact Protection Type | Closed Entry Housing |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 5.03mm, .198in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 5.03mm |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Mating Entry Location | Top |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 9 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Applied Pressure | Standard |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | No |
Board-Board Connector Receptacle, 50 Position, 2Row | Newark Electronics |
Conn Socket Strip RCP 50 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
50 MODIV VRT DR CE 100/125 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 50 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 50 | PCB Header & Receptacle | Part Number: 7-534998-5 | Internal Number: 7-534998-5 | TE Connectivity | TE Store |
PCB Housing, 2.54mm Pitch, 50-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 7-534998-5 | RS Americas |
Where can I find additional details, specifications and documents for a 7-534998-5?
Additional datasheets, footprints and schematics for 7-534998-5 are listed on our Part Details page. You can also find images and similar parts to 7-534998-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-534998-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-534998-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-534998-5 fall under?
The 7-534998-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 7-534998-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-534998-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-534998-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-534998-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Future Electronics and RS Americas have stock available or on a lead time for 7-534998-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-534998-5 often in real-time on the comparison pages.
What if I can't find stock of 7-534998-5?
You can fill out our help required form which you can use to request a quote for 7-534998-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.