Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
753454-000,
1195874-5 |
Prices starting from US$7.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$21.48
|
9
in stock
|
Buy Now | |
TTI Europe
from US$12.71
|
2,850
in stock
|
Buy Now | |
Future Electronics
from US$7.62
|
1,250
in stock
|
Buy Now | |
Heilind Electronics
from US$27.13
|
708
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.13
|
165
in stock
|
Buy Now | |
Rapid Electronics
from US$24.28
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$24.40
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.52
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
650
in stock
|
Buy Now | |
Avnet America
from US$15.58
|
-
|
Buy Now | |
element14
from US$21.51
|
-
|
Buy Now | |
Avnet Asia
from US$22.96
|
-
|
Buy Now | |
Boersig
from US$25.07
|
-
|
Buy Now | |
Sager
from US$16.00
|
-
|
Buy Now |
Contact Style | Pin |
---|---|
Contact Size | 16 |
Government Qualified | No |
Military Standard | MIL-C-38999 I, II, III, IV |
Wire/Cable Type | Coaxial |
Product Type | Contact |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
D-602-0140 COAXIAL CONTACT | TTI Europe |
753454-000, 1195874-5 PIN SOLDER CONTACT | Heilind Electronics |
Circular Mil Spec Contacts Soldertact |Raychem Te Connectivity 753454-000 | Newark Electronics |
Terminals D-602-0140 | Rapid Electronics |
Contact SKT Solder ST Cable Mount | Avnet Abacus |
CONTACT, COAX, PIN, SOLDER | element14 |
Circular MIL Spec Contacts SOLDERTACT | Sager |
Where can I find additional details, specifications and documents for a 753454-000?
Additional datasheets, footprints and schematics for 753454-000 are listed on our Part Details page. You can also find images and similar parts to 753454-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 753454-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 753454-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 753454-000 fall under?
The 753454-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 753454-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 753454-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 753454-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 753454-000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 753454-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 753454-000 often in real-time on the comparison pages.
What if I can't find stock of 753454-000?
You can fill out our help required form which you can use to request a quote for 753454-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.