Status: | Unknown |
---|---|
Series: | Wiha Hex Inch Power Bits |
RoHS: | Unknown |
Bit Type | Hex |
---|---|
Hex Bit Size | 0.035" |
Length | 28mm |
Product Range | Wiha Hex Inch Power Bits |
Tool Body Material | Steel |
RoHS Compliant | NA |
System 4 Hex Micro Bit 0.9 mm (0.035) x 28 mm | Wiha Tools 75309 | RS Americas |
Tool, Hex Bit, Steel, 0.035Inch | Newark Electronics |
Where can I find additional details, specifications and documents for a 75309?
Additional datasheets, footprints and schematics for 75309 are listed on our Part Details page. You can also find images and similar parts to 75309 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75309 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75309 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75309 fall under?
The 75309 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Bits & Drivers > Hex Driver Bits.
Can I view similar or alternative parts?
You can view similar parts to 75309 when available in the Hex Driver Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75309 you can contact the distributor directly for product support, shipping queries etc.
Is the 75309 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 75309 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 75309.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75309 often in real-time on the comparison pages.
What if I can't find stock of 75309?
You can fill out our help required form which you can use to request a quote for 75309 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.